Huawei logo

Huawei MateBook 13 Intel® Core™ i5 i5-8265U Laptop 33 cm (13") 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38148
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Huawei MateBook 13 Intel® Core™ i5 i5-8265U Laptop 33 cm (13") 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Huawei MateBook 13, Intel® Core™ i5, 1,6 GHz, 33 cm (13"), 2160 x 1440 pixels, 8 GB, 256 GB

Long summary description Huawei MateBook 13 Intel® Core™ i5 i5-8265U Laptop 33 cm (13") 2K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Huawei MateBook 13. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33 cm (13"), HD type: 2K Ultra HD, Display resolution: 2160 x 1440 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.