Huawei logo

Huawei WiFi Q2 Pro (1 Base + 1 Satellite) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70852
Info modified on:
27 Sept 2022, 09:28:37
Short summary description Huawei WiFi Q2 Pro (1 Base + 1 Satellite) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei WiFi Q2 Pro (1 Base + 1 Satellite), Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description Huawei WiFi Q2 Pro (1 Base + 1 Satellite) wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei WiFi Q2 Pro (1 Base + 1 Satellite). WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK. Product type: Tabletop router, Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.