Huawei MateBook X Pro 2019, Intel® Core™ i7, 1,8 GHz, 35,3 cm (13.9"), 3000 x 2000 pixels, 8 GB, 512 GB
Huawei MateBook X Pro 2019. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1,8 GHz. Display diagonal: 35,3 cm (13.9"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Grey