Huawei KOB2-W09, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, EMUI 10, Blue
Huawei KOB2-W09. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels, Display technology: LED. Internal storage capacity: 32 GB. Processor frequency: 2,3 GHz, Processor family: Mediatek, Processor model: MT8768. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 310 g. Operating system installed: EMUI 10. Product color: Blue