Huawei logo

Huawei IPC6325-WD-VF security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14570
Info modified on:
14 Mar 2024, 17:09:48
Short summary description Huawei IPC6325-WD-VF security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Huawei IPC6325-WD-VF, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Black, White, Dome

Long summary description Huawei IPC6325-WD-VF security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:

Huawei IPC6325-WD-VF. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Black, White, Form factor: Dome. Minimum illumination: 0,004 lx, Angle of rotation: 356°, Tilt angle range: 0 - 75°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Optical zoom: 4,3x, Focal length range: 2.8 - 12 mm, Focus: Manual

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.