Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98621
Info modified on:
01 Jul 2025, 14:41:22
Short summary description Huawei E5577:

Huawei E5577, Black, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11b, 802.11g, Wi-Fi 4 (802.11n), GSM, HSPA+, WCDMA, LTE

Long summary description Huawei E5577:

Huawei E5577. Product color: Black. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). 2G standards: GSM, 3G standards: HSPA+, WCDMA, 4G standard: LTE. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.