Huawei logo

Huawei AX3 Pro wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122237
Info modified on:
27 Sept 2022, 09:28:37
Short summary description Huawei AX3 Pro wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei AX3 Pro, Wi-Fi 6 (802.11ax), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description Huawei AX3 Pro wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:

Huawei AX3 Pro. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), WLAN data transfer rate (max): 2976 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Product type: Tabletop router, Product color: White. Antenna design: External. Processor frequency: 1400 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.