Huawei logo

Huawei Ascend G740 12,7 cm (5") Single SIM Android 4.1 4G 1 GB 8 GB 2400 mAh Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38138
Info modified on:
27 Feb 2024, 14:03:39
Short summary description Huawei Ascend G740 12,7 cm (5") Single SIM Android 4.1 4G 1 GB 8 GB 2400 mAh Black:

Huawei Ascend G740, 12,7 cm (5"), 1 GB, 8 GB, 8 MP, Android 4.1, Black

Long summary description Huawei Ascend G740 12,7 cm (5") Single SIM Android 4.1 4G 1 GB 8 GB 2400 mAh Black:

Huawei Ascend G740. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm, Processor model: MSM 8930. RAM capacity: 1 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 2400 mAh. Product color: Black. Weight: 155 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.