HP logo

HP EliteDesk 800 65W G2 Mini Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41092
Info modified on:
14 Mar 2024, 19:48:37
Short summary description HP EliteDesk 800 65W G2 Mini Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black:

HP EliteDesk 800 65W G2 Mini, 3,2 GHz, Intel® Core™ i5, i5-6500, 16 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 65W G2 Mini Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Desktop Mini PC Black:

HP EliteDesk 800 65W G2 Mini. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Desktop. Product type: Mini PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.