HP logo

HP ENVY Curved 34-b001nf Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) White, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18908
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
10 Jul 2017
Short summary description HP ENVY Curved 34-b001nf Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) White, Black:

HP ENVY Curved 34-b001nf, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP ENVY Curved 34-b001nf Intel® Core™ i7 i7-7700T 86,4 cm (34") 3440 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Wi-Fi 5 (802.11ac) White, Black:

HP ENVY Curved 34-b001nf. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system installed: Windows 10 Home. Product color: White, Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.