HP logo

HP 15-ay106nf Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Wi-Fi 4 (802.11n) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13644
Info modified on:
29 Jan 2025, 18:16:03
End of life date:
07 Apr 2017
Short summary description HP 15-ay106nf Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 15-ay106nf, Intel® Core™ i7, 2,7 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP 15-ay106nf Intel® Core™ i7 i7-7500U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon R7 M440 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 15-ay106nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.