HP logo

HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87260
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530, 1,5 GHz, AMD G J, 3rd Generation AMD Embedded G-Series SoC J Family, GX-215JJ, 2 GHz, 1 MB

Long summary description HP t530 1,5 GHz Windows 10 IoT Enterprise 960 g Black GX-215JJ:

HP t530. Processor frequency: 1,5 GHz, Processor family: AMD G J, Processor generation: 3rd Generation AMD Embedded G-Series SoC J Family. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 32 GB, Storage media: Flash, Storage drive interface: M.2. On-board graphics card model: AMD Radeon R2E. Wi-Fi standards: Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.