HP logo

HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84976
Info modified on:
13 Jun 2025, 14:29:53
End of life date:
31 Oct 2016
Short summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black:

HP Elite Slice, 2,8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP Elite Slice Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro USFF PC Black:

HP Elite Slice. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: USFF. Product type: PC. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.