HP Slimline 260-a101nf, 1,8 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 10 Home
HP Slimline 260-a101nf. Processor frequency: 1,8 GHz, Processor family: AMD E, Processor model: E2-7110. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC