HP logo

HP Slimline 260-a100nf AMD E E2-7110 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8706
Info modified on:
14 Mar 2024, 19:43:07
End of life date:
04 Apr 2017
Short summary description HP Slimline 260-a100nf AMD E E2-7110 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

HP Slimline 260-a100nf, 1,8 GHz, AMD E, 4 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description HP Slimline 260-a100nf AMD E E2-7110 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Desktop PC Black:

HP Slimline 260-a100nf. Processor frequency: 1,8 GHz, Processor family: AMD E, Processor model: E2-7110. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.