HP logo

HP ENVY 13-ab000nf Intel® Core™ i3 i3-7100U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20674
Info modified on:
01 Feb 2025, 05:39:04
End of life date:
11 May 2017
Short summary description HP ENVY 13-ab000nf Intel® Core™ i3 i3-7100U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver:

HP ENVY 13-ab000nf, Intel® Core™ i3, 2,4 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ENVY 13-ab000nf Intel® Core™ i3 i3-7100U Laptop 33,8 cm (13.3") Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Silver:

HP ENVY 13-ab000nf. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.