HP 240 G5, 35,6 cm (14"), DDR4-SDRAM, Black
HP 240 G5. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"), HD type: HD. Internal memory type: DDR4-SDRAM. Product color: Black. Weight: 1,79 kg