HP logo

HP 900-099nn Tower Black 1300 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42696
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
02 Mar 2017
Short summary description HP 900-099nn Tower Black 1300 W:

HP 900-099nn, Tower, PC, Black, micro ATX, 1300 W, 2.5,3.5"

Long summary description HP 900-099nn Tower Black 1300 W:

HP 900-099nn. Form factor: Tower, Type: PC, Product color: Black. Power supply: 1300 W. Supported HDD sizes: 2.5,3.5". Width: 504 mm, Depth: 406 mm, Height: 515,3 mm. Package width: 590 mm, Package depth: 485 mm, Package height: 632 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.