HP logo

HP Compaq Elite 8200E USFF Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42870
Info modified on:
23 Jul 2024, 21:11:25
End of life date:
31 Jul 2012
Short summary description HP Compaq Elite 8200E USFF Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

HP Compaq Elite 8200E USFF, 2,5 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200E USFF Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 250 GB Windows 7 Professional PC Black:

HP Compaq Elite 8200E USFF. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 135 W. Product type: PC. Weight: 3,1 kg. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.