HP logo

HP Compaq Elite 8200 Elite СMT + LA2405wg Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98008
Info modified on:
07 Oct 2024, 17:04:58
Short summary description HP Compaq Elite 8200 Elite СMT + LA2405wg Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8200 Elite СMT + LA2405wg, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8200 Elite СMT + LA2405wg Intel® Core™ i7 i7-2600 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6570 Windows 7 Professional Mini Tower PC Black:

HP Compaq Elite 8200 Elite СMT + LA2405wg. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.