Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194830 data-sheets &
28648 brands
– register (free)
Laptops
HP ProBook 4530s Intel® Core™ i3 i3-2310M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver
HP ProBook 4530s Intel® Core™ i3 i3-2310M Laptop 39,6 cm (15.6") HD 4 GB DDR3-SDRAM 320 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional Black, Silver
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for HP XX967EA
XML doc
Icecat LIVE: JS for HP XX967EA
Icecat Live DOC
JSON product data for HP XX967EA
JSON DOC
CSV product data for HP XX967EA
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
4000
Product name:
4530s
Article code:
XX967EA
GTIN (EAN/UPC):
0886111612628
Category:
Laptops
Icecat Product ID:
10959610
Data-sheet quality:
created/standardized by Icecat
Product views:
44200
Info modified on:
01 Nov 2025, 13:12:50
End of life date:
18 Jul 2012
HP XX967EA (Icecat)
Embed the product datasheet into your content.
XML product data for HP XX967EA
XML doc
Icecat LIVE: JS for HP XX967EA
Icecat Live DOC
JSON product data for HP XX967EA
JSON DOC
CSV product data for HP XX967EA
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE