HP logo

HP ZR2440w computer monitor 61 cm (24") 1920 x 1200 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235305
Info modified on:
30 Dec 2024, 17:23:39
End of life date:
16 Jun 2014
Short summary description HP ZR2440w computer monitor 61 cm (24") 1920 x 1200 pixels:

HP ZR2440w, 61 cm (24"), 1920 x 1200 pixels, 6 ms

Long summary description HP ZR2440w computer monitor 61 cm (24") 1920 x 1200 pixels:

HP ZR2440w. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.