HP logo

HP Pavilion p6630fr-m Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8906
Info modified on:
07 Oct 2024, 17:04:58
End of life date:
30 Jun 2011
Short summary description HP Pavilion p6630fr-m Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6630fr-m, 3,2 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion p6630fr-m Intel® Core™ i3 i3-550 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Micro Tower PC Black:

HP Pavilion p6630fr-m. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.