HP logo

HP Pavilion HPE-420 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Tower PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11354
Info modified on:
07 Oct 2024, 17:41:14
End of life date:
30 Jun 2011
Short summary description HP Pavilion HPE-420 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Tower PC Black, Red:

HP Pavilion HPE-420, 3,2 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion HPE-420 Intel® Core™ i5 i5-650 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 420 Windows 7 Home Premium Tower PC Black, Red:

HP Pavilion HPE-420. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 420. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Tower. Product type: PC. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.