HP logo

HP Pavilion HPE-410fr Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16961
Info modified on:
07 Oct 2024, 17:04:58
End of life date:
30 Jun 2011
Short summary description HP Pavilion HPE-410fr Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion HPE-410fr, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion HPE-410fr Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 5450 Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion HPE-410fr. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.