HP logo

HP Pavilion dm4-1150ca Intel® Core™ i5 i5-450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33796
Info modified on:
02 Feb 2025, 23:04:48
Short summary description HP Pavilion dm4-1150ca Intel® Core™ i5 i5-450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion dm4-1150ca, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dm4-1150ca Intel® Core™ i5 i5-450M 35,6 cm (14") 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion dm4-1150ca. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 2 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.