HP logo

HP Compaq Pro 6005 Pro SFF + LE1901wi AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58180
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6005 Pro SFF + LE1901wi AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional PC Black:

HP Compaq Pro 6005 Pro SFF + LE1901wi, 3,2 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 Pro SFF + LE1901wi AMD Athlon II X2 B26 2 GB DDR3-SDRAM 320 GB AMD Radeon HD 4200 Windows 7 Professional PC Black:

HP Compaq Pro 6005 Pro SFF + LE1901wi. Processor frequency: 3,2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.