HP G G62-b26SA, AMD Athlon II Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
HP G G62-b26SA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: P340, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4250. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver