HP logo

HP G G72-b15SA Intel® Pentium® P6100 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14184
Info modified on:
27 Jan 2025, 08:29:46
End of life date:
30 Jun 2011
Short summary description HP G G72-b15SA Intel® Pentium® P6100 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Black, Silver:

HP G G72-b15SA, Intel® Pentium®, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 500 GB

Long summary description HP G G72-b15SA Intel® Pentium® P6100 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Black, Silver:

HP G G72-b15SA. Processor family: Intel® Pentium®, Processor model: P6100, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.