HP logo

HP t630 Thin Client 2 GHz Windows 10 IoT Enterprise 1,52 kg Silver GX-420GI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30717
Info modified on:
31 May 2025, 11:02:58
End of life date:
31 Mar 2018
Short summary description HP t630 Thin Client 2 GHz Windows 10 IoT Enterprise 1,52 kg Silver GX-420GI:

HP t630 Thin Client, 2 GHz, AMD G, GX-420GI, 2,2 GHz, 2 MB, 4 GB

Long summary description HP t630 Thin Client 2 GHz Windows 10 IoT Enterprise 1,52 kg Silver GX-420GI:

HP t630 Thin Client. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: AMD Radeon R6E. Cabling technology: 10/100/1000Base-T(X)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.