HP logo

HP t630 2 GHz ThinPro 1,52 kg Silver GX-420GI

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100740
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
31 Mar 2018
Short summary description HP t630 2 GHz ThinPro 1,52 kg Silver GX-420GI:

HP t630, 2 GHz, AMD G, GX-420GI, 2,2 GHz, 2 MB, 4 GB

Long summary description HP t630 2 GHz ThinPro 1,52 kg Silver GX-420GI:

HP t630. Processor frequency: 2 GHz, Processor family: AMD G, Processor model: GX-420GI. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 8 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.