HP logo

HP Z440 Intel® Xeon® E5 v4 E5-1630V4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103896
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z440 Intel® Xeon® E5 v4 E5-1630V4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation:

HP Z440, 3,7 GHz, Intel® Xeon® E5 v4, 8 GB, 256 GB, DVD±RW, Windows 7 Professional

Long summary description HP Z440 Intel® Xeon® E5 v4 E5-1630V4 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Tower Workstation:

HP Z440. Processor frequency: 3,7 GHz, Processor family: Intel® Xeon® E5 v4, Processor model: E5-1630V4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 700 W. Chassis type: Tower. Product type: Workstation. Weight: 11 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.