HP logo

HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 FreeDOS Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109133
Info modified on:
14 Mar 2024, 19:42:55
Short summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 FreeDOS Black:

HP 250 G5, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 4 GB, 500 GB, FreeDOS

Long summary description HP 250 G5 Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R5 M330 FreeDOS Black:

HP 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: AMD Radeon R5 M330. Operating system installed: FreeDOS. Product color: Black. Weight: 1,96 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.