HP logo

HP G G72-a10ED Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71786
Info modified on:
22 Jan 2025, 05:46:11
Short summary description HP G G72-a10ED Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

HP G G72-a10ED Notebook PC, Intel® Core™ i3, 2,26 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 320 GB

Long summary description HP G G72-a10ED Notebook PC Intel® Core™ i3 i3-350M 43,9 cm (17.3") HD+ 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:

HP G G72-a10ED Notebook PC. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.