HP ProBook 5320m, Intel® Core™ i5, 2,53 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
HP ProBook 5320m. Product type: Laptop. Processor family: Intel® Core™ i5, Processor model: i5-540M, Processor frequency: 2,53 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Espresso. Weight: 1,72 kg