HP logo

HP ProBook 5320m Intel® Core™ i5 i5-450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Espresso

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67843
Info modified on:
25 Jan 2025, 17:54:48
End of life date:
30 Jun 2011
Short summary description HP ProBook 5320m Intel® Core™ i5 i5-450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Espresso:

HP ProBook 5320m, Intel® Core™ i5, 2,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ProBook 5320m Intel® Core™ i5 i5-450M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Intel® HD Graphics Windows 7 Home Premium Espresso:

HP ProBook 5320m. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product color: Espresso. Weight: 1,72 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.