HP logo

HP Intel Pentium E6600 processor 3,06 GHz 2 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80575
Info modified on:
03 Jun 2022, 22:37:26
Short summary description HP Intel Pentium E6600 processor 3,06 GHz 2 MB L3:

HP Intel Pentium E6600, Intel® Pentium® Dual-Core, LGA 775 (Socket T), 45 nm, E6600, 3,06 GHz, 64-bit

Long summary description HP Intel Pentium E6600 processor 3,06 GHz 2 MB L3:

HP Intel Pentium E6600. Processor family: Intel® Pentium® Dual-Core, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Temperature (max): 74,1 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.