HP Pavilion dv8-1200ed Entertainment Notebook PC, Intel® Core™ i7, 1,6 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 8 GB, 1 TB
HP Pavilion dv8-1200ed Entertainment Notebook PC. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1,6 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 230M. Operating system installed: Windows 7 Home Premium. Product color: Espresso. Weight: 3,98 kg