HP logo

HP 620 Intel® Xeon® E5 Family E5-2620 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20665
Info modified on:
23 Jul 2024, 21:09:52
End of life date:
31 Jul 2013
Short summary description HP 620 Intel® Xeon® E5 Family E5-2620 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 620, 2 GHz, Intel® Xeon® E5 Family, E5-2620, 8 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 620 Intel® Xeon® E5 Family E5-2620 8 GB DDR3-SDRAM Windows 7 Professional Minitower Workstation:

HP 620. Processor frequency: 2 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2620. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 800 W. Chassis type: Minitower. Product type: Workstation. Weight: 15,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.