HP logo

HP ATI FirePro V5800 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24134
Info modified on:
02 Sept 2024, 20:30:34
Short summary description HP ATI FirePro V5800 1 GB GDDR5:

HP ATI FirePro V5800, FirePro V5800, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description HP ATI FirePro V5800 1 GB GDDR5:

HP ATI FirePro V5800. Graphics processor: FirePro V5800. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.