HP logo

HP 620 Notebook PC Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") HD 3 GB 500 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24483
Info modified on:
27 Jan 2025, 08:18:39
End of life date:
18 Nov 2010
Short summary description HP 620 Notebook PC Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") HD 3 GB 500 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium:

HP 620 Notebook PC, Intel® Pentium® Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description HP 620 Notebook PC Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") HD 3 GB 500 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium:

HP 620 Notebook PC. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2,49 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.