HP logo

HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 540v Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73912
Info modified on:
22 Jan 2025, 06:05:48
Short summary description HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 540v Windows 7 Professional Black:

HP ProBook 6550b, Intel® Core™ i5, 2,4 GHz, 39,6 cm (15.6"), 2 GB, Windows 7 Professional, Black

Long summary description HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB AMD Mobility Radeon HD 540v Windows 7 Professional Black:

HP ProBook 6550b. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"). Internal memory: 2 GB. Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Mobility Radeon HD 540v. Operating system installed: Windows 7 Professional. Product color: Black. Weight: 2,51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.