HP logo

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows XP Professional Black

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69740
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
29 Nov 2010
Short summary description HP Compaq Elite Compaq 8000 Elite Ultra-slim PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows XP Professional Black:

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 160 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Compaq Elite Compaq 8000 Elite Ultra-slim PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 160 GB Intel® GMA 4500 Windows XP Professional Black:

HP Compaq Elite Compaq 8000 Elite Ultra-slim PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows XP Professional. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.