HP logo

HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113376
Info modified on:
13 Jun 2025, 17:20:22
End of life date:
02 Oct 2019
Short summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP EliteBook 820 G3, Intel® Core™ i5, 2,4 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP EliteBook 820 G3 Intel® Core™ i5 i5-6300U Laptop 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black, Silver:

HP EliteBook 820 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.