HP logo

HP UC Wireless Duo Headset Head-band Office/Call center Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199342
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Dec 2020
Short summary description HP UC Wireless Duo Headset Head-band Office/Call center Bluetooth Black:

HP UC Wireless Duo, Wireless, Office/Call center, 310 g, Headset, Black

Long summary description HP UC Wireless Duo Headset Head-band Office/Call center Bluetooth Black:

HP UC Wireless Duo. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Wireless range: 30 m. Weight: 310 g. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.