HP logo

HP 460-a005nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8256
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
09 Dec 2016
Short summary description HP 460-a005nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

HP 460-a005nf, 1,6 GHz, Intel® Pentium®, 8 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description HP 460-a005nf Intel® Pentium® J3710 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Mini Tower PC Black:

HP 460-a005nf. Processor frequency: 1,6 GHz, Processor family: Intel® Pentium®, Processor model: J3710. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.