HP logo

HP 22-b011nf Intel® Pentium® J3710 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16397
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
05 Jan 2017
Short summary description HP 22-b011nf Intel® Pentium® J3710 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

HP 22-b011nf, 54,6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 10 Home

Long summary description HP 22-b011nf Intel® Pentium® J3710 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:

HP 22-b011nf. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Pentium®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.