HP logo

HP Color LaserJet Pro M454dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi

Data-sheet quality:
created/standardized by Icecat
Product views:
340036
Info modified on:
01 Aug 2025, 19:13:28
End of life date:
03 Apr 2023
Short summary description HP Color LaserJet Pro M454dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi:

HP Color LaserJet Pro M454dw, Laser, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP Color LaserJet Pro M454dw Laser A4 600 x 600 DPI 27 ppm Wi-Fi:

HP Color LaserJet Pro M454dw. Print technology: Laser, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 27 ppm. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.