HP logo

HP Pavilion 27-n205nf Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11307
Info modified on:
14 Mar 2024, 19:48:45
End of life date:
01 Oct 2016
Short summary description HP Pavilion 27-n205nf Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, White:

HP Pavilion 27-n205nf, 68,6 cm (27"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 10 Home

Long summary description HP Pavilion 27-n205nf Intel® Core™ i7 i7-6700T 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 A360 Windows 10 Home Black, White:

HP Pavilion 27-n205nf. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7, Processor frequency: 2,8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon R7 A360. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.