HP ProBook 440 G3, 35,6 cm (14"), 1366 x 768 pixels, DDR4-SDRAM, Black, Silver
HP ProBook 440 G3. Product type: Laptop, Form factor: Clamshell. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory type: DDR4-SDRAM. Product color: Black, Silver. Weight: 1,68 kg